Texas Instruments High-Performance Analog 5V 0.28A Dsp SM34020AGBM40

Description
Graphics Processor, CMOS, CPGA145
Request a Quote Datasheet
Description
Graphics Processor, CMOS, CPGA145
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SM34020AGBM40 - Rochester Electronics
Newburyport, MA, United States
Graphics Processor, CMOS, CPGA145

Graphics Processor, CMOS, CPGA145

Supplier's Site Datasheet
5V 0.28A Dsp - 698-SM34020AGBM40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 0.28A Dsp
698-SM34020AGBM40
5V 0.28A Dsp 698-SM34020AGBM40
Video Proc 5V 0.28A 145-Pin CPGA Tray Product overview: SM34020AGBM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.28A. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 5V, 0.28A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM34020AGBM40 can be used for catalog matching and distributor lookup.

Video Proc 5V 0.28A 145-Pin CPGA Tray Product overview: SM34020AGBM40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.28A. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 5V, 0.28A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM34020AGBM40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM34020AGBM40
1250873-SM34020AGBM40
Embedded - Embedded - DSP (Digital Signal Processors) - SM34020AGBM40 1250873-SM34020AGBM40
Manufacturer: Texas Instruments Win Source Part Number: 1250873-SM34020AGBM4 0 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1250873-SM34020AGBM40
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - SM34020AGBM40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM34020AGBM40
DSP (Digital Signal Processors) SM34020AGBM40
GRAPHICS SYSTEM PROCESSOR 145-CP

GRAPHICS SYSTEM PROCESSOR 145-CP

Buy Now Datasheet
DSP (Digital Signal Processors) - SM34020AGBM40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM34020AGBM40
DSP (Digital Signal Processors) SM34020AGBM40
GRAPHICS PROCESSOR, CMOS, CPGA14

GRAPHICS PROCESSOR, CMOS, CPGA14

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
SM34020AGBM40
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SM34020AGBM40
GRAPHICS SYSTEM PROCESSOR 145-CP

GRAPHICS SYSTEM PROCESSOR 145-CP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM34020AGBM40 698-SM34020AGBM40 1250873-SM34020AGBM40 SM34020AGBM40 SM34020AGBM40 SM34020AGBM40
Product Name 5V 0.28A Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM34020AGBM40 DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type Other; PGA145 Other; 145-BCPGA
Supply Voltage 5V
Operating Current 280 mA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21161NKCA-100 - Lingto Electronic Limited
Specs
Clock Speed 100 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Renesas Electronics Corporation
View Details