IC DSP FIXED-POINT 532-FCBGA
Win Source Part Number: 1265133-SM32C6416TGL
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C6414T/15T/16T
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 1GHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.25V
Package / Case: 532-BFBGA, FCBGA
Supplier Device Package: 532-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 85°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-22231,-296-22231
Base Product Number: SM32
Product Status: Obsolete
64-BIT, 100MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, BGA-532 Product overview: SM32C6416TGLZI1EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 100MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6416TGLZI1E
IC DSP FIXED-POINT 532-FCBGA
IC DSP FIXED-POINT 532-FCBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-22231-ND | 1265133-SM32C6416TGLZI1EP | 698-SM32C6416TGLZI1EP | SM32C6416TGLZI1EP | SM32C6416TGLZI1EP |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | 100MHz BGA Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.25V | 1.25V | 1.2V | ||
| Package Type | Other; 532-BFBGA, FCBGA | Other; FCBGA | BGA; Other; 532-BFBGA, FCBGA | ||
| Pin Count | 532 |