IC DSP FIXED-POINT 532-FCBGA
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 33MHz, CMOS, PBGA532
IC DSP FIXED-POINT 532-FCBGA Product overview: SM32C6415DGLZ50AEP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM32C6415DGLZ50A
Win Source Part Number: 1265135-SM32C6415DGL
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C6414/15/16
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.25V
Package / Case: 532-BFBGA, FCBGA
Supplier Device Package: 532-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 105°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-22226,-296-2222
Base Product Number: SM32C6415
Product Status: Obsolete
IC DSP FIXED-POINT 532-FCBGA
IC DSP FIXED-POINT 532-FCBGA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-22226-ND | SM32C6415DGLZ50AEP | 698-SM32C6415DGLZ50AEP | 1265135-SM32C6415DGLZ50AEP | SM32C6415DGLZ50AEP | SM32C6415DGLZ50AEP |
| Product Name | DSP (Digital Signal Processors) | Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V; 1.25V | 1.25V | ||||
| Package Type | Other; 532-BFBGA, FCBGA | BGA; Other; BGA532 | Other; FCBGA | BGA; Other; 532-BFBGA, FCBGA | ||
| Pin Count | 532 | |||||
| Clock Speed | 500 MHz | 500 MHz | 500 MHz | 500 MHz | 500 MHz |