Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) SM320C6202GJLA20EP

Description
Win Source Part Number: 1265138-SM320C6202GJ LA20EP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C62x Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 40 Mounting: SMD (SMT) Interface: McBSP Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.80V Package / Case: 352-BBGA, FCBGA Exposed Pad Supplier Device Package: 352-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 105°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-22214R,-296-222 14,-SM320C6202GJLA20 EPR,296-22214,-296-2 2214,-V62/03640-01XA R,-V62/03640-01XA,29 6-22214R,V62/03640-0 1XA Base Product Number: SM320 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1265138-SM320C6202GJ LA20EP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C62x Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 40 Mounting: SMD (SMT) Interface: McBSP Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.80V Package / Case: 352-BBGA, FCBGA Exposed Pad Supplier Device Package: 352-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 105°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-22214R,-296-222 14,-SM320C6202GJLA20 EPR,296-22214,-296-2 2214,-V62/03640-01XA R,-V62/03640-01XA,29 6-22214R,V62/03640-0 1XA Base Product Number: SM320 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265138-SM320C6202GJLA20EP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265138-SM320C6202GJLA20EP
Win Source Part Number: 1265138-SM320C6202GJ LA20EP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C62x Type: Fixed Point Voltage - I/O: 3.30V Package: Tray Standard Package: 40 Mounting: SMD (SMT) Interface: McBSP Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.80V Package / Case: 352-BBGA, FCBGA Exposed Pad Supplier Device Package: 352-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 105°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-22214R,-296-222 14,-SM320C6202GJLA20 EPR,296-22214,-296-2 2214,-V62/03640-01XA R,-V62/03640-01XA,29 6-22214R,V62/03640-0 1XA Base Product Number: SM320 Product Status: Obsolete

Win Source Part Number: 1265138-SM320C6202GJLA20EP
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C62x
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Interface: McBSP
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 384kB
Voltage - Core: 1.80V
Package / Case: 352-BBGA, FCBGA Exposed Pad
Supplier Device Package: 352-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 105°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-22214R,-296-22214,-SM320C6202GJLA20EPR,296-22214,-296-22214,-V62/03640-01XAR,-V62/03640-01XA,296-22214R,V62/03640-01XA
Base Product Number: SM320
Product Status: Obsolete

Buy Now Datasheet
IC DSP FIXED-POINT 352-FCBGA Product overview: SM320C6202GJLA20EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6202GJLA20 EP can be used for catalog matching and distributor lookup.

IC DSP FIXED-POINT 352-FCBGA Product overview: SM320C6202GJLA20EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C6202GJLA20EP can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - SM320C6202GJLA20EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C6202GJLA20EP
DSP (Digital Signal Processors) SM320C6202GJLA20EP
IC DSP FIXED-POINT 352-FCBGA

IC DSP FIXED-POINT 352-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - SM320C6202GJLA20EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320C6202GJLA20EP
Embedded - DSP (Digital Signal Processors) SM320C6202GJLA20EP
IC DSP FIXED-POINT 352-FCBGA

IC DSP FIXED-POINT 352-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1265138-SM320C6202GJLA20EP 698-SM320C6202GJLA20EP SM320C6202GJLA20EP SM320C6202GJLA20EP
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.80V 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530DZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21362BSWZ-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
Dsp - 698-PEB3342HTV2.1 - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
Interface Type PCM
View Details
2 suppliers
DSP (Digital Signal Processors) - 598-CS47L63-CWZRDKR-ND - DigiKey
Specs
Supply Voltage 1.2V; 1.8V
Package Type Other; 61-UFBGA, WLCSP
Pin Count 61
View Details
4 suppliers