Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 2524, Soic16; Input Voltage Texas Instruments SG2524D

Description
PWM CONTROLLER, SMD, 2524, SOIC16; INPUT VOLTAGE:-; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:50MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:40V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:450KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES
Description
PWM CONTROLLER, SMD, 2524, SOIC16; INPUT VOLTAGE:-; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:50MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:40V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:450KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 2524, Soic16; Input Voltage Texas Instruments - 29AH7319 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 2524, Soic16; Input Voltage Texas Instruments
29AH7319
Pwm Controller, Smd, 2524, Soic16; Input Voltage Texas Instruments 29AH7319
PWM CONTROLLER, SMD, 2524, SOIC16; INPUT VOLTAGE:-; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:50MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:40V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:450KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES

PWM CONTROLLER, SMD, 2524, SOIC16; INPUT VOLTAGE:-; OUTPUT VOLTAGE:5V; OUTPUT CURRENT:50MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:40V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:450KHZ; OPERATING TEMPERATURE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 29AH7319
Product Name Pwm Controller, Smd, 2524, Soic16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details
SMC-3 85A Smart Motor Controller - 150-C85NCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 85 amps
View Details