Manufacturer: Infineon Technologies
Win Source Part Number: 099422-TLE42062GXUMA
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 8 V to 18 V
Motor Type - AC, DC: Servo DC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Motor Driver Bipolar Parallel P-DSO-14-8
IC MOTOR DRIVER 8V-18V 14DSO Product overview: TLE42062GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE42062GXUMA1 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel P-DSO-14-8
IC MOTOR DRIVER 8V-18V 14DSO
IC MOTOR DRIVER 8V-18V 14DSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 099422-TLE42062GXUMA1 | TLE42062GXUMA1TR-ND | 744-TLE42062GXUMA1 | TLE42062GXUMA1 | TLE42062GXUMA1 | TLE42062GXUMA1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TLE42062GXUMA1 | Motor Drivers, Controllers | 8V 18V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 8 to 18 volts | 8 to 18 volts | ||||
| DC Input | 8 to 18 volts | 8 to 18 volts | 18 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | |||
| Motor / System | DC Servo | DC Servo; Servo DC |