Texas Instruments Standard Linear and Logic Timer, 100Khz, 18V, Soic-8; Frequency Texas Instruments SE555DR

Description
TIMER, 100KHZ, 18V, SOIC-8; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Description
TIMER, 100KHZ, 18V, SOIC-8; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer, 100Khz, 18V, Soic-8; Frequency Texas Instruments - 54AH1447 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 100Khz, 18V, Soic-8; Frequency Texas Instruments
54AH1447
Timer, 100Khz, 18V, Soic-8; Frequency Texas Instruments 54AH1447
TIMER, 100KHZ, 18V, SOIC-8; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

TIMER, 100KHZ, 18V, SOIC-8; Frequency:100kHz; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 54AH1447
Product Name Timer, 100Khz, 18V, Soic-8; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
RF Signal Generator - SSG5083A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details