Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SD303EVK/NOPB

Description
LMH0303 Cable Driver Video Evaluation Board
Request a Quote Datasheet
Description
LMH0303 Cable Driver Video Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - SD303EVK/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
SD303EVK/NOPB-ND
Evaluation and Demonstration Boards and Kits SD303EVK/NOPB-ND
LMH0303 Cable Driver Video Evaluation Board

LMH0303 Cable Driver Video Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284393-SD303EVK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284393-SD303EVK/NOPB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284393-SD303EVK/NOPB
Win Source Part Number: 1284393-SD303EVK/NOP B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Video Package: Box Standard Package: 1 Function: Cable Driver Supplied Contents: Board(s) Primary Attributes: 3Gbps HD/SD SDI Embedded: No Utilized IC / Part: LMH0303 Secondary Attributes: 3.135V ~ 3.465V Supply ECCN: 5A991B3 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: SD303EVKNOPB Base Product Number: SD30 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284393-SD303EVK/NOPB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Video
Package: Box
Standard Package: 1
Function: Cable Driver
Supplied Contents: Board(s)
Primary Attributes: 3Gbps HD/SD SDI
Embedded: No
Utilized IC / Part: LMH0303
Secondary Attributes: 3.135V ~ 3.465V Supply
ECCN: 5A991B3
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: SD303EVKNOPB
Base Product Number: SD30
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SD303EVK/NOPB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SD303EVK/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SD303EVK/NOPB
BOARD EVAL CABLE DVR HD/SD SDI

BOARD EVAL CABLE DVR HD/SD SDI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SD303EVK/NOPB-ND 1284393-SD303EVK/NOPB SD303EVK/NOPB
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10212227-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PMA-5455+,50-5000 MHZ - TB-501-5+ - Mini-Circuits
Specs
Category Developement Board
View Details