Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SCANH16512SM

Description
Win Source Part Number: 1255929-SCANH16512SM Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: SCAN Package: Tray Number of Circuits: 16-Bit Standard Package: 360 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LFBGA Supplier Device Package: 64-NFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: *SCANH16512SM Base Product Number: SCANH1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255929-SCANH16512SM Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: SCAN Package: Tray Number of Circuits: 16-Bit Standard Package: 360 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LFBGA Supplier Device Package: 64-NFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: *SCANH16512SM Base Product Number: SCANH1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255929-SCANH16512SM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255929-SCANH16512SM
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255929-SCANH16512SM
Win Source Part Number: 1255929-SCANH16512SM Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: SCAN Package: Tray Number of Circuits: 16-Bit Standard Package: 360 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 24mA, 24mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LFBGA Supplier Device Package: 64-NFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: *SCANH16512SM Base Product Number: SCANH1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255929-SCANH16512SM
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: SCAN
Package: Tray
Number of Circuits: 16-Bit
Standard Package: 360
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 24mA, 24mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LFBGA
Supplier Device Package: 64-NFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: *SCANH16512SM
Base Product Number: SCANH1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255929-SCANH16512SM
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GW-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
8 suppliers
 - 54F38/QDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details