Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators SA556NG4

Description
Win Source Part Number: 1265326-SA556NG4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Dual) Package: Tube Standard Package: 25 Frequency: 100kHz Current - Supply: 20 mA Voltage - Supply: 4.5V ~ 16V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SA556NE4,SA556NE4 Base Product Number: SA556
Request a Quote Datasheet
Description
Win Source Part Number: 1265326-SA556NG4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Dual) Package: Tube Standard Package: 25 Frequency: 100kHz Current - Supply: 20 mA Voltage - Supply: 4.5V ~ 16V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SA556NE4,SA556NE4 Base Product Number: SA556
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1265326-SA556NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265326-SA556NG4
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265326-SA556NG4
Win Source Part Number: 1265326-SA556NG4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Dual) Package: Tube Standard Package: 25 Frequency: 100kHz Current - Supply: 20 mA Voltage - Supply: 4.5V ~ 16V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SA556NE4,SA556NE4 Base Product Number: SA556

Win Source Part Number: 1265326-SA556NG4
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: 555 Type, Timer/Oscillator (Dual)
Package: Tube
Standard Package: 25
Frequency: 100kHz
Current - Supply: 20 mA
Voltage - Supply: 4.5V ~ 16V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SA556NE4,SA556NE4
Base Product Number: SA556

Buy Now Datasheet
Singapore, Singapore
Dual 100KHZ DIP Clock and Timing IC
689-SA556NG4
Dual 100KHZ DIP Clock and Timing IC 689-SA556NG4
IC OSC TIMER DUAL 100KHZ 14-DIP Product overview: SA556NG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100KHZ, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 100KHZ, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SA556NG4 can be used for catalog matching and distributor lookup.

IC OSC TIMER DUAL 100KHZ 14-DIP Product overview: SA556NG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100KHZ, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 100KHZ, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SA556NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - SA556NG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
SA556NG4-ND
Programmable Timers and Oscillators SA556NG4-ND
555 Type, Timer/Oscillator (Dual) IC 100kHz 14-PDIP

555 Type, Timer/Oscillator (Dual) IC 100kHz 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 1265326-SA556NG4 689-SA556NG4 SA556NG4-ND
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Dual 100KHZ DIP Clock and Timing IC Programmable Timers and Oscillators
Package Type DIP; 14-DIP (0.300", 7.62mm) Tube Through Hole; DIP; "14-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-LM567H/B - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Bulk
View Details
3 suppliers
SMD 32.7680KHZ 6PF Clock and Timing IC - 171-CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
SMD 25.0000MHZ Clock and Timing IC - 172-510JCA25M0000BAGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 1.8 volts
View Details