Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555MTV/883 ICM7555MTV/883

Description
Manufacturer: Rochester Electronics Win Source Part Number: 874217-ICM7555MTV/88 3 Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Rochester Electronics Win Source Part Number: 874217-ICM7555MTV/88 3 Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555MTV/883
874217-ICM7555MTV/883
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555MTV/883 874217-ICM7555MTV/883
Manufacturer: Rochester Electronics Win Source Part Number: 874217-ICM7555MTV/88 3 Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 874217-ICM7555MTV/883
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Dual Clock and Timing IC - 689-ICM7555MTV/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Clock and Timing IC
689-ICM7555MTV/883
Dual Clock and Timing IC 689-ICM7555MTV/883
DUAL MARKED (5962-8950303GA) / IC Product overview: ICM7555MTV/883 from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7555MTV/883 can be used for catalog matching and distributor lookup.

DUAL MARKED (5962-8950303GA) / IC Product overview: ICM7555MTV/883 from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7555MTV/883 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 874217-ICM7555MTV/883 689-ICM7555MTV/883
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555MTV/883 Dual Clock and Timing IC
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

SMD 25.0000MHZ Clock and Timing IC - 172-510GBA25M0000BAGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 2.5 volts
View Details
Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
TLC555 Low Power Timer - TLC555QDRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers