Texas Instruments RFID Antennas RI-ANT-G04E

Description
RFID Antenna 134.2kHz
Datasheet
Description
RFID Antenna 134.2kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - RI-ANT-G04E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
RI-ANT-G04E
RFID Antennas RI-ANT-G04E
RFID Antenna 134.2kHz

RFID Antenna 134.2kHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number RI-ANT-G04E
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers