Texas Instruments RF Transceiver ICs - RF430F5144CIRKVRQ1 RF430F5144CIRKVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 726333-RF430F5144CIR KVRQ1 Packaging: Tape and Reel Type: TxRx + MCU Mounting Style: SMD Memory Size: 16kB Flash, 1kB EEPROM, 1kB RAM GPIO: 23 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-QFN Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 726333-RF430F5144CIR KVRQ1 Packaging: Tape and Reel Type: TxRx + MCU Mounting Style: SMD Memory Size: 16kB Flash, 1kB EEPROM, 1kB RAM GPIO: 23 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-QFN Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - RF430F5144CIRKVRQ1 - 726333-RF430F5144CIRKVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - RF430F5144CIRKVRQ1
726333-RF430F5144CIRKVRQ1
RF Transceiver ICs - RF430F5144CIRKVRQ1 726333-RF430F5144CIRKVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 726333-RF430F5144CIR KVRQ1 Packaging: Tape and Reel Type: TxRx + MCU Mounting Style: SMD Memory Size: 16kB Flash, 1kB EEPROM, 1kB RAM GPIO: 23 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-QFN Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 726333-RF430F5144CIRKVRQ1
Packaging: Tape and Reel
Type: TxRx + MCU
Mounting Style: SMD
Memory Size: 16kB Flash, 1kB EEPROM, 1kB RAM
GPIO: 23
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-QFN
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
RF430F5144CIRKVRQ1
RF and Wireless - RF Transceiver ICs RF430F5144CIRKVRQ1
IC RF TXRX+MCU 48QFN

IC RF TXRX+MCU 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 726333-RF430F5144CIRKVRQ1 RF430F5144CIRKVRQ1
Product Name RF Transceiver ICs - RF430F5144CIRKVRQ1 RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details