Texas Instruments RF/IF and RFID - RFID, RF Access, Monitoring ICs RF430CL331HIRGTR

Description
Win Source Part Number: 1019111-RF430CL331HI RGTR Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 14443 Voltage - Supply: 2V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44160-6,296-4416 0-1,296-44160-2,-296 -44160-1,-296-44160- 1-ND Base Product Number: RF430CL331
Request a Quote Datasheet
Description
Win Source Part Number: 1019111-RF430CL331HI RGTR Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 14443 Voltage - Supply: 2V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44160-6,296-4416 0-1,296-44160-2,-296 -44160-1,-296-44160- 1-ND Base Product Number: RF430CL331
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1019111-RF430CL331HIRGTR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1019111-RF430CL331HIRGTR
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1019111-RF430CL331HIRGTR
Win Source Part Number: 1019111-RF430CL331HI RGTR Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C Standards: ISO 14443 Voltage - Supply: 2V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-44160-6,296-4416 0-1,296-44160-2,-296 -44160-1,-296-44160- 1-ND Base Product Number: RF430CL331

Win Source Part Number: 1019111-RF430CL331HIRGTR
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 14443
Voltage - Supply: 2V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44160-6,296-44160-1,296-44160-2,-296-44160-1,-296-44160-1-ND
Base Product Number: RF430CL331

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1019111-RF430CL331HIRGTR
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658507 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details