Texas Instruments RFID, RF Access, Monitoring ICs - RF430CL331HIPWR RF430CL331HIPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 891635-RF430CL331HIP WR Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width) Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RF430CL331 Categories: RF/IF and RFID Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43318-2, -296-43318-1-ND, 296-43318-1, 296-43318-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 891635-RF430CL331HIP WR Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width) Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RF430CL331 Categories: RF/IF and RFID Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43318-2, -296-43318-1-ND, 296-43318-1, 296-43318-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - RF430CL331HIPWR - 891635-RF430CL331HIPWR - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - RF430CL331HIPWR
891635-RF430CL331HIPWR
RFID, RF Access, Monitoring ICs - RF430CL331HIPWR 891635-RF430CL331HIPWR
Manufacturer: Texas Instruments Win Source Part Number: 891635-RF430CL331HIP WR Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width) Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RF430CL331 Categories: RF/IF and RFID Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43318-2, -296-43318-1-ND, 296-43318-1, 296-43318-6

Manufacturer: Texas Instruments
Win Source Part Number: 891635-RF430CL331HIPWR
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Transponder IC 13.56MHz ISO 14443 I²C 2V ~ 3.6V 14-TSSOP (0.173", 4.40mm Width)
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF430CL331
Categories: RF/IF and RFID
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43318-2, -296-43318-1-ND, 296-43318-1, 296-43318-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 891635-RF430CL331HIPWR
Product Name RFID, RF Access, Monitoring ICs - RF430CL331HIPWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details