Texas Instruments High-Performance Analog Logic IC REG1117A

Description
LDO VOLTAGE REGULATOR IC, 1A; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:3.8V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.5V; ADJUSTABLE OUTPUT VOLTAGE MAX:13.5V; OUTPUT CURRENT:1A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LDO VOLTAGE REGULATOR IC, 1A; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:3.8V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.5V; ADJUSTABLE OUTPUT VOLTAGE MAX:13.5V; OUTPUT CURRENT:1A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16718754 - Radwell International
Willingboro, NJ, United States
Logic IC
16718754
Logic IC 16718754
LDO VOLTAGE REGULATOR IC, 1A; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:3.8V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.5V; ADJUSTABLE OUTPUT VOLTAGE MAX:13.5V; OUTPUT CURRENT:1A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LDO VOLTAGE REGULATOR IC, 1A; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:3.8V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.5V; ADJUSTABLE OUTPUT VOLTAGE MAX:13.5V; OUTPUT CURRENT:1A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16718754
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54AC05/SDA-R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1177787-74AHCT04BQ,115 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details