IC VREF SERIES 8CLCC
Series Voltage Reference IC Fixed 5V V ±0.025% 10mA 8-LCC (5x5)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package: Tape & Reel (TR)
Product Status: Active
Reference Type: Series
Current - Output: 10 mA
Tolerance: ±0.025%
Temperature Coefficient: 2ppm/°C
Noise - 0.1Hz to 10Hz: 0.23ppmp-p
ULTRA-HIGH-PRECISION
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF7050QFKHTCT-ND | 693-REF7050QFKHT | |
| Product Name | Voltage Reference | Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference | Precision Voltage Reference IC |
| Type | Series | Series | |
| Package Type | Other; 8-CLCC | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) |
| TC | 2 ppm/C | 2 ppm/C | 2 ppm/C |
| IQ | 6.5 mA |