TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
REF7040QDGKR -- VOLTAGE REFERENCE
Texas Instruments High-Performance Analog
Voltage Reference
REF7040QDGKR
Description
IC VREF SERIES 8TSSOP
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SERIES 8TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
296-REF7040QDGKRCT-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Series
|
|
Package Type
|
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
|
TC
|
4.2 ppm/C
|
|
IQ
|
6.5 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
VREF Type
Fixed
Package Type
Other; DIESALE,TO
VREF
2.5 volts
View Details
Lansdale Semiconductor, Inc.
Package Type
DIP
VIN
4.5 to 40 volts
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details