Texas Instruments REF5045 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5045AIDRG4

Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF5045 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE - REF5045AIDRG4 - Texas Instruments
Dallas, TX, United States
REF5045 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE
REF5045AIDRG4
REF5045 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE REF5045AIDRG4
Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF5045AIDRG4 - 1091858-REF5045AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF5045AIDRG4
1091858-REF5045AIDRG4
PMIC - PMIC - Voltage Reference - REF5045AIDRG4 1091858-REF5045AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1091858-REF5045AIDRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 8ppm/°C Voltage - Input: 4.7 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 4.5V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091858-REF5045AIDRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 4.7 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 4.5V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.5V Precision Voltage Reference IC
693-REF5045AIDRG4
4.5V Precision Voltage Reference IC 693-REF5045AIDRG4
IC VREF SERIES 4.5V 8SOIC Product overview: REF5045AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5045AIDRG4 can be used for catalog matching and distributor lookup.

IC VREF SERIES 4.5V 8SOIC Product overview: REF5045AIDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5045AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF5045AIDRG4 1091858-REF5045AIDRG4 693-REF5045AIDRG4
Product Name REF5045 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE PMIC - PMIC - Voltage Reference - REF5045AIDRG4 4.5V Precision Voltage Reference IC
Package Type Other; SOIC,VSSOP Other; 8-SOIC Other; D
VREF 4.5 volts
TC 2.5 ppm/C 8 ppm/C
IQ 0.8000 mA 1.2 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYM/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM4050QML-SP Precision Micropower Shunt Voltage Reference - 5962R0923561VZA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; CFP
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
5 suppliers
 - LM385AYM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers