IC VREF SERIES 1.6V 4XFBGA
IC VREF SERIES 1.6V 4XFBGA
IC VREF SERIES 1.6V 4XFBGA
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 296-REF35160YBHRTR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; 4-XFBGA, DSBGA |
| TC | 12 ppm/C |
| IQ | 0.0026 mA |