15 PPM/C DRIFT, 27UA IQ IN SOT-2
15 PPM/C DRIFT, 27UA IQ IN SOT-2
15 PPM/C DRIFT, 27UA IQ IN SOT-2
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 296-REF3033EAIDBZRDKR-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 |
| TC | 15 ppm/C |
| IQ | 0.0370 mA |