Voltage Reference Type:Shunt - Fixed; Product Range:REF1004 Series; Reference Voltage:1.235V; Initial Accuracy:4mV; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 15AC0144 |
| Product Name | Voltage Reference Type Texas Instruments |
| Type | Shunt / Zener |