Texas Instruments High-Performance Analog DC DC Converters PTV12010WAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 8A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 8A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20531-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20531-ND
DC DC Converters 296-20531-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 8A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 8A 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
004488-PTV12010WAH
Power Supplies - Board Mount 004488-PTV12010WAH
Manufacturer: Texas Instruments Win Source Part Number: 004488-PTV12010WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV12010 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 8-SIP Module Size / Dimension: 0.90" L x 0.33" W x 0.40" H (22.9mm x 8.4mm x 10.2mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 92% Power (Watts) - Max: 44W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004488-PTV12010WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTV12010
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 8-SIP Module
Size / Dimension: 0.90" L x 0.33" W x 0.40" H (22.9mm x 8.4mm x 10.2mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 92%
Power (Watts) - Max: 44W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTV12010WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTV12010WAH
Power Supplies - Board Mount - DC DC Converters PTV12010WAH
DC DC CONVERTER 1.2-5.5V 8A

DC DC CONVERTER 1.2-5.5V 8A

Supplier's Site
Ic, Reg Sw 1.2-5.5V 8A Vert T/h; Output Power Max Texas Instruments - 29AH7207 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Sw 1.2-5.5V 8A Vert T/h; Output Power Max Texas Instruments
29AH7207
Ic, Reg Sw 1.2-5.5V 8A Vert T/h; Output Power Max Texas Instruments 29AH7207
IC, REG SW 1.2-5.5V 8A VERT T/H; Output Power Max:44W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, SIP; Input Voltage DC Min:10.8V; RoHS Compliant: Yes

IC, REG SW 1.2-5.5V 8A VERT T/H; Output Power Max:44W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, SIP; Input Voltage DC Min:10.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20531-ND 004488-PTV12010WAH PTV12010WAH 29AH7207
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Ic, Reg Sw 1.2-5.5V 8A Vert T/h; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps 8 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 10.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10080-510-3u-27457 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details