Texas Instruments High-Performance Analog Power Supplies - Board Mount PTV12010LAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 004487-PTV12010LAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV12010 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 8-SIP Module Size / Dimension: 0.90" L x 0.33" W x 0.40" H (22.9mm x 8.4mm x 10.2mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 87% Power (Watts) - Max: 14.4W Family Name: PTV12010L Alternative Parts (Cross-Reference): PTV12010L; PTV12010LAD; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004487-PTV12010LAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV12010 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 8-SIP Module Size / Dimension: 0.90" L x 0.33" W x 0.40" H (22.9mm x 8.4mm x 10.2mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 87% Power (Watts) - Max: 14.4W Family Name: PTV12010L Alternative Parts (Cross-Reference): PTV12010L; PTV12010LAD; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
004487-PTV12010LAH
Power Supplies - Board Mount 004487-PTV12010LAH
Manufacturer: Texas Instruments Win Source Part Number: 004487-PTV12010LAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTV12010 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 8-SIP Module Size / Dimension: 0.90" L x 0.33" W x 0.40" H (22.9mm x 8.4mm x 10.2mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 87% Power (Watts) - Max: 14.4W Family Name: PTV12010L Alternative Parts (Cross-Reference): PTV12010L; PTV12010LAD; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004487-PTV12010LAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTV12010
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 8-SIP Module
Size / Dimension: 0.90" L x 0.33" W x 0.40" H (22.9mm x 8.4mm x 10.2mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 87%
Power (Watts) - Max: 14.4W
Family Name: PTV12010L
Alternative Parts (Cross-Reference): PTV12010L; PTV12010LAD;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MODULE SIP 12VIN 8A ADJ VERT T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 8A 14W - With UVLO - PTV12010LAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE SIP 12VIN 8A ADJ VERT T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 8A 14W - With UVLO
PTV12010LAH
MODULE SIP 12VIN 8A ADJ VERT T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 8A 14W - With UVLO PTV12010LAH
MODULE SIP 12VIN 8A ADJ VERT T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 8A 14W - With UVLO Through Hole 8-SIP Module 0.90"" L x 0.33"" W x 0.40"" H (22.9mm x 8.4mm x 10.2mm) Tray -40¦C ~ 85¦C 0.87

MODULE SIP 12VIN 8A ADJ VERT T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 8A 14W - With UVLO Through Hole 8-SIP Module 0.90"" L x 0.33"" W x 0.40"" H (22.9mm x 8.4mm x 10.2mm) Tray -40¦C ~ 85¦C 0.87

Supplier's Site
DC DC Converters - 296-19756-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-19756-ND
DC DC Converters 296-19756-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 8A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 8A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTV12010LAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTV12010LAH
Power Supplies - Board Mount - DC DC Converters PTV12010LAH
DC DC CONVERTER 0.8-1.8V 8A

DC DC CONVERTER 0.8-1.8V 8A

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 004487-PTV12010LAH PTV12010LAH 296-19756-ND PTV12010LAH
Product Name Power Supplies - Board Mount MODULE SIP 12VIN 8A ADJ VERT T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 8A 14W - With UVLO DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
DC Output Power 14.4 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details