Texas Instruments High-Performance Analog REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO PTV08T250WAH

Description
REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO Through Hole 21-DIP Module 2.36"" L x 0.37"" W x 0.95"" H (59.9mm x 9.4mm x 24.1mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet
Description
REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO Through Hole 21-DIP Module 2.36"" L x 0.37"" W x 0.95"" H (59.9mm x 9.4mm x 24.1mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO - PTV08T250WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO
PTV08T250WAH
REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO PTV08T250WAH
REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO Through Hole 21-DIP Module 2.36"" L x 0.37"" W x 0.95"" H (59.9mm x 9.4mm x 24.1mm) Tray -40¦C ~ 85¦C 0.95

REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO Through Hole 21-DIP Module 2.36"" L x 0.37"" W x 0.95"" H (59.9mm x 9.4mm x 24.1mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTV08T250WAH
1240705-PTV08T250WAH
Power Supplies Board Mount DCDC Converters - PTV08T250WAH 1240705-PTV08T250WAH
Manufacturer: Texas Instruments Win Source Part Number: 1240705-PTV08T250WAH Series: PTV08T250W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 21-DIP Module Applications: ITE (Commercial) Size: 2.36" L x 0.37" W x 0.95" H (59.9mm x 9.4mm x 24.1mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Family Name: PTV08T250W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 50A Alternative Parts (Cross-Reference): YV09T60-0EG; VCN60BADJTU-1C; YV09T60-0E; Introduction Date: October 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240705-PTV08T250WAH
Series: PTV08T250W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 21-DIP Module
Applications: ITE (Commercial)
Size: 2.36" L x 0.37" W x 0.95" H (59.9mm x 9.4mm x 24.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Family Name: PTV08T250W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 8V
Voltage Input MAX: 14V
Current - Output (Maximum): 50A
Alternative Parts (Cross-Reference): YV09T60-0EG; VCN60BADJTU-1C; YV09T60-0E;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20530-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20530-ND
DC DC Converters 296-20530-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 50A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 50A 8V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTV08T250WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTV08T250WAH
Power Supplies - Board Mount - DC DC Converters PTV08T250WAH
DC DC CONVERTER 0.8-3.6V

DC DC CONVERTER 0.8-3.6V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTV08T250WAH 1240705-PTV08T250WAH 296-20530-ND PTV08T250WAH
Product Name REG SW .8-3.6V 50A VERT T/H Non-Isolated (POL) 1 8V 14V 0.8 ~ 3.6 V - - 50A 180W - With UVLO Power Supplies Board Mount DCDC Converters - PTV08T250WAH DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - Q654-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
250Vdc, Wide Input Range 2kVA DC-AC Sine Wave Inverter for Crane Applications - CSH 2K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details