The PTV08T250W is a 50-A, non-isolated, vertical power module designed for advanced computing and server applications, operating from an 8-V to 14-V input and providing an adjustable output from 0.8 V to 3.6 V. It features TurboTrans™ technology for optimized transient response and AutoTrack™ sequencing. Constructed in a 21-pin single in-line package (SIP) with double-sided surface mount construction, it measures 16.6 grams and operates from -40°C to 85°C. The module includes overcurrent and overtemperature protection, differential output sensing, programmable undervoltage lockout, and meets UL94V-0 flammability standards. Efficiency reaches up to 95% under specified conditions. Safety agency approvals are pending.
50-A, 8-V to 14-V Input, Non-Isolated, Wide Output Adjust, Vertical Power Module w/ TurboTrans Techn 21-DIP MODULE -40 to 85
50-A, 8-V to 14-V Input, Non-Isolated, Wide Output Adjust, Vertical Power Module w/ TurboTrans Techn 21-SIP MODULE -40 to 85 Product overview: PTV08T250WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTV08T250WAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTV08T250WAH | 132-PTV08T250WAH |
| Product Name | PTV08T250W 50-A, 8-V to 14-V Input, Non-Isolated, Wide Output Adjust, Vertical Power Module w/ TurboTrans Techn | Isolated DC-DC Converter IC |
| Package Type | Other; DIP MODULE | Other; Module |
| Features | Enable,Tracking | |
| Output Voltage | 0.8000 to 3.6 volts | 3.6 volts |