Texas Instruments Power Supplies Board Mount DCDC Converters - LMZ10505TZ-ADJ LMZ10505TZ-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202513-LMZ10505TZ-A DJ Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LTM4604EV#PBF; LMZ10504TZE-ADJ; LMZ10505EXTTZ; LMZ10505TZ-ADJ; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Medical
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202513-LMZ10505TZ-A DJ Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LTM4604EV#PBF; LMZ10504TZE-ADJ; LMZ10505EXTTZ; LMZ10505TZ-ADJ; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Medical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LMZ10505TZ-ADJ - 1202513-LMZ10505TZ-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ10505TZ-ADJ
1202513-LMZ10505TZ-ADJ
Power Supplies Board Mount DCDC Converters - LMZ10505TZ-ADJ 1202513-LMZ10505TZ-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1202513-LMZ10505TZ-A DJ Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LTM4604EV#PBF; LMZ10504TZE-ADJ; LMZ10505EXTTZ; LMZ10505TZ-ADJ; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 1202513-LMZ10505TZ-ADJ
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LTM4604EV#PBF; LMZ10504TZE-ADJ; LMZ10505EXTTZ; LMZ10505TZ-ADJ;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking, Imaging, Video & Vision, Consumer Electronics, Medical

Buy Now
0.8V 5V 5A DC-DC Converter IC - 922-LMZ10505TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.8V 5V 5A DC-DC Converter IC
922-LMZ10505TZ-ADJ
0.8V 5V 5A DC-DC Converter IC 922-LMZ10505TZ-ADJ
Module DC-DC 1-OUT 0.8V to 5V 5A 25W 7-Pin TO-PMOD EP T/R Product overview: LMZ10505TZ-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 5A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10505TZ-ADJ can be used for catalog matching and distributor lookup.

Module DC-DC 1-OUT 0.8V to 5V 5A 25W 7-Pin TO-PMOD EP T/R Product overview: LMZ10505TZ-ADJ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 5A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-LMZ10505TZ-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1202513-LMZ10505TZ-ADJ 922-LMZ10505TZ-ADJ
Product Name Power Supplies Board Mount DCDC Converters - LMZ10505TZ-ADJ 0.8V 5V 5A DC-DC Converter IC
Package Type Other; TO-PMOD EP
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226872P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
DCP021212D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021212DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
AAT2822 Series 5.5 V 1.3 MHz TFT-LCD DC-DC Converter SMT - TQFN44-24 - 726-AAT2822IBK-1-T1 - Utmel Electronic Limited
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 0.0500 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details