Texas Instruments High-Performance Analog REG SW .8-3.6V 18A VRT T/H 12SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 18A 64W - With UVLO PTV05020WAH

Description
REG SW .8-3.6V 18A VRT T/H 12SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 18A 64W - With UVLO Through Hole 12-SIP Module 1.75"" L x 0.37"" W x 0.50"" H (44.5mm x 9.4mm x 12.7mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet
Description
REG SW .8-3.6V 18A VRT T/H 12SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 18A 64W - With UVLO Through Hole 12-SIP Module 1.75"" L x 0.37"" W x 0.50"" H (44.5mm x 9.4mm x 12.7mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG SW .8-3.6V 18A VRT T/H 12SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 18A 64W - With UVLO - PTV05020WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW .8-3.6V 18A VRT T/H 12SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 18A 64W - With UVLO
PTV05020WAH
REG SW .8-3.6V 18A VRT T/H 12SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 18A 64W - With UVLO PTV05020WAH
REG SW .8-3.6V 18A VRT T/H 12SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 18A 64W - With UVLO Through Hole 12-SIP Module 1.75"" L x 0.37"" W x 0.50"" H (44.5mm x 9.4mm x 12.7mm) Tray -40¦C ~ 85¦C 0.94

REG SW .8-3.6V 18A VRT T/H 12SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 18A 64W - With UVLO Through Hole 12-SIP Module 1.75"" L x 0.37"" W x 0.50"" H (44.5mm x 9.4mm x 12.7mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
DC DC Converters - 296-20526-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20526-ND
DC DC Converters 296-20526-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 18A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 18A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTV05020WAH
792724-PTV05020WAH
Power Supplies Board Mount DCDC Converters - PTV05020WAH 792724-PTV05020WAH
Manufacturer: Texas Instruments Win Source Part Number: 792724-PTV05020WAH Series: PTV05020W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 12-SIP Module Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Family Name: PTV05020 Categories: Power Supplies - Board Mount Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 18A Alternative Parts (Cross-Reference): S20A-5SDAC-G; S20A-5SDAC-L; SIL15C-05SADJ-H; PMG 5518T SR/B; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792724-PTV05020WAH
Series: PTV05020W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 12-SIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 94%
Family Name: PTV05020
Categories: Power Supplies - Board Mount
Dimension: 1.75" L x 0.37" W x 0.50" H (44.5mm x 9.4mm x 12.7mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 18A
Alternative Parts (Cross-Reference): S20A-5SDAC-G; S20A-5SDAC-L; SIL15C-05SADJ-H; PMG 5518T SR/B;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTV05020WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTV05020WAH
Power Supplies - Board Mount - DC DC Converters PTV05020WAH
DC DC CONVERTER 0.8-3.6V

DC DC CONVERTER 0.8-3.6V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTV05020WAH 296-20526-ND 792724-PTV05020WAH PTV05020WAH
Product Name REG SW .8-3.6V 18A VRT T/H 12SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 18A 64W - With UVLO DC DC Converters Power Supplies Board Mount DCDC Converters - PTV05020WAH Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1414-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details