The PTV05020W is an 18-A, 5-V input, non-isolated wide-adjust SIP module designed by Texas Instruments. It operates from a 5-V input bus and provides adjustable output voltage ranging from 0.8 V to 3.6 V, which can be set using a single external resistor. The module features high efficiency, reaching up to 96%, and includes several protective features such as undervoltage lockout, output overcurrent protection, and overtemperature protection. It also supports prebias start-up and has an on/off inhibit function. The operating temperature range is from -40°C to 85°C, making it suitable for various applications, including complex multiprocessor digital systems. The module is housed in a compact 12-pin SIP package, which minimizes board space and is compatible with POLA,Ñ¢ architecture.
18-A, 5-V Input, Non-Isolated Wide-Adjust SIP Module 12-SIP MODULE -40 to 85
18A DC/DC Converter, 3.6V Out, 4.5-5.5V In, Non-Isolated SIP Module Product overview: PTV05020WAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 18A, 3.6V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 18A, 3.6V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTV05020WAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | PTV05020WAH | 132-PTV05020WAH |
| Product Name | PTV05020W 18-A, 5-V Input, Non-Isolated Wide-Adjust SIP Module | Isolated 18A 3.6V 5.5V DC-DC Converter IC |
| Package Type | Other; SIP MODULE | Other; Module |
| Features | Enable,Output Discharge,Tracking | |
| Output Voltage | 0.8000 to 3.6 volts | 3.6 volts |