Texas Instruments High-Performance Analog MODULE PIP 5VIN 8A VERT 8-SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 8A 28W - With UVLO PTV05010WAH

Description
MODULE PIP 5VIN 8A VERT 8-SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 8A 28W - With UVLO Through Hole 8-SIP Module 0.90"" L x 0.33"" W x 0.40"" H (22.9mm x 8.4mm x 10.2mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet
Description
MODULE PIP 5VIN 8A VERT 8-SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 8A 28W - With UVLO Through Hole 8-SIP Module 0.90"" L x 0.33"" W x 0.40"" H (22.9mm x 8.4mm x 10.2mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP 5VIN 8A VERT 8-SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 8A 28W - With UVLO - PTV05010WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 5VIN 8A VERT 8-SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 8A 28W - With UVLO
PTV05010WAH
MODULE PIP 5VIN 8A VERT 8-SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 8A 28W - With UVLO PTV05010WAH
MODULE PIP 5VIN 8A VERT 8-SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 8A 28W - With UVLO Through Hole 8-SIP Module 0.90"" L x 0.33"" W x 0.40"" H (22.9mm x 8.4mm x 10.2mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP 5VIN 8A VERT 8-SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 8A 28W - With UVLO Through Hole 8-SIP Module 0.90"" L x 0.33"" W x 0.40"" H (22.9mm x 8.4mm x 10.2mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTV05010WAH
1240703-PTV05010WAH
Power Supplies Board Mount DCDC Converters - PTV05010WAH 1240703-PTV05010WAH
Manufacturer: Texas Instruments Win Source Part Number: 1240703-PTV05010WAH Series: PTV05010W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 8-SIP Module Applications: ITE (Commercial) Size: 0.90" L x 0.33" W x 0.40" H (22.9mm x 8.4mm x 10.2mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Family Name: PTV05010 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): SIL06C-05SADJ-HJ; LSN2-T/6-W3-C; LSM2-T/6-W3; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240703-PTV05010WAH
Series: PTV05010W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 8-SIP Module
Applications: ITE (Commercial)
Size: 0.90" L x 0.33" W x 0.40" H (22.9mm x 8.4mm x 10.2mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Family Name: PTV05010
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 8A
Alternative Parts (Cross-Reference): SIL06C-05SADJ-HJ; LSN2-T/6-W3-C; LSM2-T/6-W3;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20988-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20988-ND
DC DC Converters 296-20988-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 8A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 8A 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTV05010WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTV05010WAH
Power Supplies - Board Mount - DC DC Converters PTV05010WAH
DC DC CONVERTER 0.8-3.6V 8A

DC DC CONVERTER 0.8-3.6V 8A

Supplier's Site
Dc-Dc Converter, 1 O/p, 0.8-3.6V, 8A; Output Power Max Texas Instruments - 26AJ8091 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.8-3.6V, 8A; Output Power Max Texas Instruments
26AJ8091
Dc-Dc Converter, 1 O/p, 0.8-3.6V, 8A; Output Power Max Texas Instruments 26AJ8091
DC-DC CONVERTER, 1 O/P, 0.8-3.6V, 8A; Output Power Max:28.8W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, SIP; Input Voltage DC RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.8-3.6V, 8A; Output Power Max:28.8W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:8A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, SIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTV05010WAH 1240703-PTV05010WAH 296-20988-ND PTV05010WAH 26AJ8091
Product Name MODULE PIP 5VIN 8A VERT 8-SIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 8A 28W - With UVLO Power Supplies Board Mount DCDC Converters - PTV05010WAH DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 0.8-3.6V, 8A; Output Power Max Texas Instruments
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psi-10200-50-2u-27686 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Texas Instruments - TPS7H3301 SP - Micross Components, Inc.
Micross Components, Inc.
Specs
Technology Linear Power Supply
Applications Texas Instruments
DC Output Current 3 amps
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details