Texas Instruments High-Performance Analog Power Supplies - Board Mount PTR08100WVD

Description
Manufacturer: Texas Instruments Win Source Part Number: 085407-PTR08100WVD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTR08100W Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: With UVLO Package: 5-SIP Module Size / Dimension: 0.41" L x 0.45" W x 0.65" H (10.4mm x 11.4mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 80 Catalog: PTR08100W Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 55W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 085407-PTR08100WVD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTR08100W Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: With UVLO Package: 5-SIP Module Size / Dimension: 0.41" L x 0.45" W x 0.65" H (10.4mm x 11.4mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 80 Catalog: PTR08100W Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 55W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
085407-PTR08100WVD
Power Supplies - Board Mount 085407-PTR08100WVD
Manufacturer: Texas Instruments Win Source Part Number: 085407-PTR08100WVD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTR08100W Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: With UVLO Package: 5-SIP Module Size / Dimension: 0.41" L x 0.45" W x 0.65" H (10.4mm x 11.4mm x 16.5mm) Applications: ITE (Commercial) Standard Package: 80 Catalog: PTR08100W Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 55W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 085407-PTR08100WVD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTR08100W
Packaging: Tube
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: With UVLO
Package: 5-SIP Module
Size / Dimension: 0.41" L x 0.45" W x 0.65" H (10.4mm x 11.4mm x 16.5mm)
Applications: ITE (Commercial)
Standard Package: 80
Catalog: PTR08100W
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 55W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
REG SW 10A 14VIN ADJ-O VERT 5SIP Non-Isolated (POL) 1 4.5V 14V 0.6 ~ 5.5 V - - 10A 55W - With UVLO - PTR08100WVD - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW 10A 14VIN ADJ-O VERT 5SIP Non-Isolated (POL) 1 4.5V 14V 0.6 ~ 5.5 V - - 10A 55W - With UVLO
PTR08100WVD
REG SW 10A 14VIN ADJ-O VERT 5SIP Non-Isolated (POL) 1 4.5V 14V 0.6 ~ 5.5 V - - 10A 55W - With UVLO PTR08100WVD
REG SW 10A 14VIN ADJ-O VERT 5SIP Non-Isolated (POL) 1 4.5V 14V 0.6 ~ 5.5 V - - 10A 55W - With UVLO Through Hole 5-SIP Module 0.41"" L x 0.45"" W x 0.65"" H (10.4mm x 11.4mm x 16.5mm) Tube -40¦C ~ 85¦C 0.95

REG SW 10A 14VIN ADJ-O VERT 5SIP Non-Isolated (POL) 1 4.5V 14V 0.6 ~ 5.5 V - - 10A 55W - With UVLO Through Hole 5-SIP Module 0.41"" L x 0.45"" W x 0.65"" H (10.4mm x 11.4mm x 16.5mm) Tube -40¦C ~ 85¦C 0.95

Supplier's Site
DC DC Converters - 296-22773-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-22773-5-ND
DC DC Converters 296-22773-5-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 4.5V - 14V Input

Buy Now Datasheet
Reg Sw 10A 14Vin Adj-O Vert 5Sip; Output Power Max Texas Instruments - 28AH4772 - Newark, An Avnet Company
Chicago, IL, United States
Reg Sw 10A 14Vin Adj-O Vert 5Sip; Output Power Max Texas Instruments
28AH4772
Reg Sw 10A 14Vin Adj-O Vert 5Sip; Output Power Max Texas Instruments 28AH4772
REG SW 10A 14VIN ADJ-O VERT 5SIP; Output Power Max:55W; Output Voltage Min:600mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:4.5V; InputRoHS Compliant: Yes

REG SW 10A 14VIN ADJ-O VERT 5SIP; Output Power Max:55W; Output Voltage Min:600mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:4.5V; InputRoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTR08100WVD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTR08100WVD
Power Supplies - Board Mount - DC DC Converters PTR08100WVD
DC DC CONVERTER 0.6-5.5V

DC DC CONVERTER 0.6-5.5V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 085407-PTR08100WVD PTR08100WVD 296-22773-5-ND 28AH4772 PTR08100WVD
Product Name Power Supplies - Board Mount REG SW 10A 14VIN ADJ-O VERT 5SIP Non-Isolated (POL) 1 4.5V 14V 0.6 ~ 5.5 V - - 10A 55W - With UVLO DC DC Converters Reg Sw 10A 14Vin Adj-O Vert 5Sip; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps 10 amps
DC Output Power 55 watts 55 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details