Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135649-PTPS6521903R
Length: 5 mm
Thickness: 900 µm
Height: 1 mm
Number of Pins: 32
Width: 5 mm
Categories: Custom Parts
Case / Package: VQFN
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135649-PTPS6521903RHBR |
| Product Name | Custom Parts - Custom Parts (N - R) - PTPS6521903RHBR |