Texas Instruments Standard Linear and Logic DC DC Converters PTN78060WAZT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-26317-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26317-1-ND
DC DC Converters 296-26317-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-26317-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26317-6-ND
DC DC Converters 296-26317-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-26317-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26317-2-ND
DC DC Converters 296-26317-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 3A 7V - 36V Input

Buy Now Datasheet
REG SW WIDE-VIN 3A ADJ HORZ SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 3A 37W - - Surface Mount 7-DIP SMD Module - PTN78060WAZT - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW WIDE-VIN 3A ADJ HORZ SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 3A 37W - - Surface Mount 7-DIP SMD Module
PTN78060WAZT
REG SW WIDE-VIN 3A ADJ HORZ SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 3A 37W - - Surface Mount 7-DIP SMD Module PTN78060WAZT
REG SW WIDE-VIN 3A ADJ HORZ SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 3A 37W - - Surface Mount 7-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Digi-Reel« -40¦C ~ 85¦C 0.94

REG SW WIDE-VIN 3A ADJ HORZ SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 3A 37W - - Surface Mount 7-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Digi-Reel« -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78060WAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78060WAZT
Power Supplies - Board Mount - DC DC Converters PTN78060WAZT
DC DC CONVERTER 2.5-12.6V

DC DC CONVERTER 2.5-12.6V

Supplier's Site
Dc/dc Converter, 2.5V-12.6V, 3A; Output Power Max Texas Instruments - 52AH4280 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2.5V-12.6V, 3A; Output Power Max Texas Instruments
52AH4280
Dc/dc Converter, 2.5V-12.6V, 3A; Output Power Max Texas Instruments 52AH4280
DC/DC CONVERTER, 2.5V-12.6V, 3A; Output Power Max:-; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

DC/DC CONVERTER, 2.5V-12.6V, 3A; Output Power Max:-; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-26317-1-ND PTN78060WAZT PTN78060WAZT 52AH4280
Product Name DC DC Converters REG SW WIDE-VIN 3A ADJ HORZ SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 3A 37W - - Surface Mount 7-DIP SMD Module Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 2.5V-12.6V, 3A; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 7.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details