Texas Instruments PTH12050Y 6 A, 12-V Input Non-Isolated DDR/QDR Memory Bus Termination Module PTH12050YAS

Description
6 A, 12-V Input Non-Isolated DDR/QDR Memory Bus Termination Module 6-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
6 A, 12-V Input Non-Isolated DDR/QDR Memory Bus Termination Module 6-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH12050Y 6 A, 12-V Input Non-Isolated DDR/QDR Memory Bus Termination Module
PTH12050YAS
PTH12050Y 6 A, 12-V Input Non-Isolated DDR/QDR Memory Bus Termination Module PTH12050YAS
6 A, 12-V Input Non-Isolated DDR/QDR Memory Bus Termination Module 6-Surface Mount Module -40 to 85

6 A, 12-V Input Non-Isolated DDR/QDR Memory Bus Termination Module 6-Surface Mount Module -40 to 85

Buy Now Datasheet
 - PTH12050YAS - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid

Supplier's Site Datasheet
SMD Isolated 6A 1.8V DC-DC Converter IC - 132-PTH12050YAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 6A 1.8V DC-DC Converter IC
132-PTH12050YAS
SMD Isolated 6A 1.8V DC-DC Converter IC 132-PTH12050YAS
6A 1.8V Non-Isolated DC/DC Converter, 10.8-13.2V In, SMD Product overview: PTH12050YAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6A, 1.8V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12050YAS can be used for catalog matching and distributor lookup.

6A 1.8V Non-Isolated DC/DC Converter, 10.8-13.2V In, SMD Product overview: PTH12050YAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 6A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 6A, 1.8V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12050YAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH12050YAS PTH12050YAS 132-PTH12050YAS
Product Name PTH12050Y 6 A, 12-V Input Non-Isolated DDR/QDR Memory Bus Termination Module SMD Isolated 6A 1.8V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; Surface Mount Module6 Other; SMD/SMT
Features Shutdown (Inhibit) Pin; Shutdown Pin for S3
Input Voltage 10.8 to 13.2 volts 13.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

520kHz 1.6MHz SOT-23 Boost DC-DC Converter IC - 739-LM2735XMFX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 24 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Buck 1MHz 35V 4A Step-Down DC-DC Converter IC - 715-LM3485MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 35 volts
Input Voltage 36 volts
View Details
2 suppliers
Automotive Buck 60V 600mA Step-Down DC-DC Converter IC - 739-LMR16006XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers