Texas Instruments PTH12000L 0.8 to 1.8 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module PTH12000LAS

Description
0.8 to 1.8 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
0.8 to 1.8 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module 5-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTH12000L 0.8 to 1.8 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module
PTH12000LAS
PTH12000L 0.8 to 1.8 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module PTH12000LAS
0.8 to 1.8 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module 5-Surface Mount Module -40 to 85

0.8 to 1.8 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module 5-Surface Mount Module -40 to 85

Buy Now Datasheet
 - PTH12000LAS - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 10.8W, Hybrid

Supplier's Site Datasheet
SMD 6A 1.8V 13.2V DC-DC Converter IC - 132-PTH12000LAS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 1.8V 13.2V DC-DC Converter IC
132-PTH12000LAS
SMD 6A 1.8V 13.2V DC-DC Converter IC 132-PTH12000LAS
6A DC/DC Converter, 0.8-1.8V Out, 10.8-13.2V In, SMD Module Product overview: PTH12000LAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 1.8V, 13.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12000LAS can be used for catalog matching and distributor lookup.

6A DC/DC Converter, 0.8-1.8V Out, 10.8-13.2V In, SMD Module Product overview: PTH12000LAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 1.8V, 13.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 6A, 1.8V, 13.2V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH12000LAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC CONVERTER 0.8-1.8V 6A - 815-PTH12000LAS - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 0.8-1.8V 6A
815-PTH12000LAS
DC DC CONVERTER 0.8-1.8V 6A 815-PTH12000LAS
DC DC CONVERTER 0.8-1.8V 6A

DC DC CONVERTER 0.8-1.8V 6A

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTH12000LAS PTH12000LAS 132-PTH12000LAS 815-PTH12000LAS
Product Name PTH12000L 0.8 to 1.8 V 6-A, 12-V Input Non-Isolated Wide-Adjust Module SMD 6A 1.8V 13.2V DC-DC Converter IC DC DC CONVERTER 0.8-1.8V 6A
Package Type Other; Surface Mount Module,Through-Hole Module DIP; Other; DIP5 Other; SMD/SMT Other; 5-SMD Module
Features Enable,Tracking
Output Voltage 0.8000 to 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 5V 500mA 40V Step-Down DC-DC Converter IC - 739-LM2674MX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Output Voltage 5 volts
Input Voltage 40 volts
View Details
3 suppliers
Buck Step-Down DC-DC Converter IC - 132-LMZM23601V3SILT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
3 suppliers
Buck 95V 85V 0.15A Step-Down DC-DC Converter IC - 739-LM5009AMM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 2.5 to 85 volts
Input Voltage 95 volts
View Details
2 suppliers