Texas Instruments DCH010515S Miniature, 1W, 3kVDC Isolated DC/DC Converters DCH010515SN7

Description
Miniature, 1W, 3kVDC Isolated DC/DC Converters 4-SIP MODULE -40 to 85
Request a Quote Datasheet
Description
Miniature, 1W, 3kVDC Isolated DC/DC Converters 4-SIP MODULE -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
DCH010515S Miniature, 1W, 3kVDC Isolated DC/DC Converters
DCH010515SN7
DCH010515S Miniature, 1W, 3kVDC Isolated DC/DC Converters DCH010515SN7
Miniature, 1W, 3kVDC Isolated DC/DC Converters 4-SIP MODULE -40 to 85

Miniature, 1W, 3kVDC Isolated DC/DC Converters 4-SIP MODULE -40 to 85

Buy Now Datasheet
Isolated 1W 15V 5.5V DC-DC Converter IC - 132-DCH010515SN7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 15V 5.5V DC-DC Converter IC
132-DCH010515SN7
Isolated 1W 15V 5.5V DC-DC Converter IC 132-DCH010515SN7
1W 15V Isolated DC/DC Converter, 4.5-5.5V In, 3kV Isolation, SIP Module Product overview: DCH010515SN7 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 15V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 15V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCH010515SN7 can be used for catalog matching and distributor lookup.

1W 15V Isolated DC/DC Converter, 4.5-5.5V In, 3kV Isolation, SIP Module Product overview: DCH010515SN7 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 15V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 15V, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCH010515SN7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DCH010515SN7 - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 1 Output, 1W, Hybrid

DC-DC Unregulated Power Supply Module, 1 Output, 1W, Hybrid

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCH010515SN7 132-DCH010515SN7 DCH010515SN7
Product Name DCH010515S Miniature, 1W, 3kVDC Isolated DC/DC Converters Isolated 1W 15V 5.5V DC-DC Converter IC
Package Type Other; SIP MODULE Other; Module Other; SIP MODULE4
Features Single Output,Unregulated,1W,3kV Isolation
Output Voltage 14.25 to 15.75 volts 15 volts
Unlock Full Specs
to access all available technical data