The PTH08T250WAZ is a 50-A, non-isolated, wide-output-adjust power module with TurboTrans™ technology, designed for input voltages from 4.5 V to 14 V and output voltages from 0.7 V to 3.6 V. It features output overcurrent protection, differential remote sense, adjustable undervoltage lockout, and Auto-Track™ sequencing. Operable from -40°C to 85°C, it is a surface-mount module with a body size of 38.61 mm × 25.91 mm and meets UL/IEC/CSA-C22.2 60950-1 safety standards. The package is BCU, and it is RoHS compliant with SnAgCu finish.
50A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans 22-Surface Mount Module -40 to 85
50A Adj DC-DC Conv, 4.5-14V In, 3.6V Out, Non-Iso, SMD Product overview: PTH08T250WAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50A, 14V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 50A, 14V, 3.6V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08T250WAZ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1240617-PTH08T250WAZ
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PTH08T250WAD; PTH08T250WAZT;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH08T250WAZ | 132-PTH08T250WAZ | 1240617-PTH08T250WAZ |
| Product Name | PTH08T250W 50A, 4.5V to 14V Input, Non-Isolated, Wide Output, Adjustable Power Module with TurboTrans | SMD 50A 14V 3.6V DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - PTH08T250WAZ |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT | |
| Features | TurboTrans | ||
| Output Voltage | 0.7000 to 3.6 volts | 3.6 volts |