The PTH08080WAD is a 2.25-A, wide-input adjustable switching regulator module in a through-hole package, designed to deliver up to 2.25 A of output current from a 4.5-V to 18-V input voltage range, with an adjustable output from 0.9 V to 5.5 V. It operates over an ambient temperature range of -40°C to 85°C, features on/off inhibit, undervoltage lockout, overcurrent protection, and overtemperature protection, and meets UL/CUL60950 and EN60950 safety standards. The module measures 0.5 × 0.6 in and weighs 1.5 grams, with flammability rating meeting UL94V-0.
2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module 5-Through-Hole Module -40 to 85
2.25A DC/DC Regulator, 4.5-18V In, 5.5V Out, 10W Module Product overview: PTH08080WAD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25A, 18V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.25A, 18V, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH08080WAD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1033253-PTH08080WAD
Category: Power Supplies - Board Mount>DC DC Converters
Series: PTH08080W
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 90
Number of Outputs: 1
Current - Output (Max): 2.25A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 0.9 ~ 5.5V
Efficiency: 93.5%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.60" L x 0.50" W x 0.32" H (15.2mm x 12.7mm x 8.1mm)
Alternative Parts (Cross-Reference): RAC10-3.3SB; PTH08000WAH; PTR08100WVD; PTH05000WAH; R05P05S/X2PTH08080WA
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: PTH08080WAD-ND,296-3
Base Product Number: PTH08080
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH08080WAD | 132-PTH08080WAD | 1033253-PTH08080WAD |
| Product Name | PTH08080W 2.25 A, 4.5-V to 18-V Input Wide Adjust Miniature Power Module | 2.25A 18V 5.5V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Module | DIP; Other; Tray |
| Features | Enable,Tracking | ||
| Output Voltage | 0.9000 to 5.5 volts | 5.5 volts | 4.5 to 18 volts |