Texas Instruments Standard Linear and Logic Output Power Max Texas Instruments PTH05T210WAH.

Description
Output Power Max:108W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:4.5V; Input Voltage DC Max:5.5V RoHS Compliant: Yes
Description
Output Power Max:108W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:4.5V; Input Voltage DC Max:5.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Power Max Texas Instruments - 15AC4072 - Newark, An Avnet Company
Chicago, IL, United States
Output Power Max Texas Instruments
15AC4072
Output Power Max Texas Instruments 15AC4072
Output Power Max:108W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:4.5V; Input Voltage DC Max:5.5V RoHS Compliant: Yes

Output Power Max:108W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:4.5V; Input Voltage DC Max:5.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC4072
Product Name Output Power Max Texas Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1226591 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details