Texas Instruments High-Performance Analog DC DC Converters PTH05T210WAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 30A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 30A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20426-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20426-ND
DC DC Converters 296-20426-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 30A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 30A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
062179-PTH05T210WAH
Power Supplies - Board Mount 062179-PTH05T210WAH
Manufacturer: Texas Instruments Win Source Part Number: 062179-PTH05T210WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05T210W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.34" H (34.8mm x 15.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 35 Catalog: PTH05T210W Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 108W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062179-PTH05T210WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05T210W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP Module
Size / Dimension: 1.37" L x 0.62" W x 0.34" H (34.8mm x 15.8mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 35
Catalog: PTH05T210W
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 108W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number 296-20426-ND 062179-PTH05T210WAH
Product Name DC DC Converters Power Supplies - Board Mount
Type DC-DC Converter; 1
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details