Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 4.5V - 5.5V Input
MODULE PIP .8-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 6A 21W - With UVLO Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95
Manufacturer: Texas Instruments
Win Source Part Number: 142814-PTH05050WAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05050W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 6-SMD Module
Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 21.6W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
DC/DC 5VIN 6A ADJ O/P, SMD, 5050; Output Power Max:21.6W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20416-ND | PTH05050WAZ | 142814-PTH05050WAZ | 28AH4746 |
| Product Name | DC DC Converters | MODULE PIP .8-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 6A 21W - With UVLO Surface Mount 6-DIP SMD Module | Power Supplies - Board Mount | Dc/dc 5Vin 6A Adj O/p, Smd, 5050; Output Power Max Texas Instruments |
| Type | DC-DC Converter; 1 | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 6 amps | 6 amps | 6 amps | |
| DC Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |