Texas Instruments Standard Linear and Logic Output Power Max Texas Instruments PTH05000WAS.

Description
Output Power Max:-; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:4.5V; Input Voltage DC Max:5.5V RoHS Compliant: No
Description
Output Power Max:-; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:4.5V; Input Voltage DC Max:5.5V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Output Power Max Texas Instruments - 15AC4074 - Newark, An Avnet Company
Chicago, IL, United States
Output Power Max Texas Instruments
15AC4074
Output Power Max Texas Instruments 15AC4074
Output Power Max:-; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:4.5V; Input Voltage DC Max:5.5V RoHS Compliant: No

Output Power Max:-; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:4.5V; Input Voltage DC Max:5.5V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC4074
Product Name Output Power Max Texas Instruments
DC Output Voltage 0.9 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 320V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details