The PTH04T241W is a high-performance, non-isolated power module designed for applications requiring up to 10 A of output current. It operates with an input voltage range of 2.2 V to 5.5 V and features an adjustable output voltage from 0.69 V to 3.6 V, allowing for flexibility in various applications. The module achieves efficiencies of up to 96% and includes built-in output overcurrent protection, ensuring reliable operation under load faults. This power module is optimized for use with ceramic capacitors and incorporates TurboTrans,Ñ¢ technology, which enhances transient response while minimizing the need for external output capacitors. It also supports features such as differential output voltage remote sensing, adjustable undervoltage lockout, and Auto-Track,Ñ¢ sequencing for simplified power management in multi-module systems. The operating temperature range is from -40°C to 85°C, making it suitable for a variety of environments. The PTH04T241W is available in surface mount configurations and is compliant with RoHS standards, ensuring it meets modern environmental regulations. This module is particularly well-suited for advanced computing and server applications that utilize intermediate bus architectures.
10-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans 11-Surface Mount Module -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | PTH04T241WAST |
| Product Name | PTH04T241W 10-A, 2.2-V to 5.5-V Input, Ceramic Cap Version, Non-Iso, Wide-Output, Adj Power Module w/TurboTrans |
| Package Type | Other; Surface Mount Module,Through-Hole Module |