16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans 11-Surface Mount Module -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1240575-PTH04T220WAS
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
16A DC/DC Converter, 2.2-5.5V In, 3.6V Out, Non-Isolated, SMD Product overview: PTH04T220WAS from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 16A, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 16A, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTH04T220WAS can be used for catalog matching and distributor lookup.
DC-DC Regulated Power Supply Module, 1 Output, 52.8W, Hybrid
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTH04T220WAS | 1240575-PTH04T220WAS | 132-PTH04T220WAS | PTH04T220WAS |
| Product Name | PTH04T220W 16-A, 2.2-V to 5.5-V Input, Non-Isolated, Wide-Output, Adjustable Power Module with TurboTrans | Power Supplies Board Mount DCDC Converters - PTH04T220WAS | SMD Isolated 16A 5.5V DC-DC Converter IC | |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; SMD/SMT | Other; Surface Mount Module11 | |
| Features | Remote Sense,Tracking,TurboTrans | |||
| Output Voltage | 0.6900 to 3.6 volts | 3.6 volts |