Texas Instruments PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter PTEA404120P2AD

Description
PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter
Request a Quote
Description
PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTEA404120 is a 50-W, isolated DC/DC converter in an industry-standard one-eighth brick package, designed for 48-V input and 12-V output applications. It operates from a 36-V to 75-V input range, delivers up to 4.2 A output current, and achieves 91% efficiency. The module includes remote On/Off control, differential remote sense, overcurrent, overvoltage, and over-temperature protection, with a 1500-Vdc isolation rating. It is housed in a through-hole package and supports adjustable output voltage via an external resistor. The part meets UL94V-0 flammability standards and is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The PTEA404120 is a 50-W, isolated DC/DC converter in an industry-standard one-eighth brick package, designed for 48-V input and 12-V output applications. It operates from a 36-V to 75-V input range, delivers up to 4.2 A output current, and achieves 91% efficiency. The module includes remote On/Off control, differential remote sense, overcurrent, overvoltage, and over-temperature protection, with a 1500-Vdc isolation rating. It is housed in a through-hole package and supports adjustable output voltage via an external resistor. The part meets UL94V-0 flammability standards and is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter
PTEA404120P2AD
PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter PTEA404120P2AD
PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter

PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter

Buy Now Datasheet
Isolated 50W 75V 12V DC-DC Converter IC - 132-PTEA404120P2AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50W 75V 12V DC-DC Converter IC
132-PTEA404120P2AD
Isolated 50W 75V 12V DC-DC Converter IC 132-PTEA404120P2AD
50W Isolated DC-DC Converter Module, 36-75V In, 12V/4.2A Out Product overview: PTEA404120P2AD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50W, 75V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 50W, 75V, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTEA404120P2AD can be used for catalog matching and distributor lookup.

50W Isolated DC-DC Converter Module, 36-75V In, 12V/4.2A Out Product overview: PTEA404120P2AD from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50W, 75V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 50W, 75V, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTEA404120P2AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number PTEA404120P2AD 132-PTEA404120P2AD
Product Name PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter Isolated 50W 75V 12V DC-DC Converter IC
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 42V Step-Down DC-DC Converter IC - 715-LM25085MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
IOUT 1.75 amps
View Details
2 suppliers
Buck 60V 1A 40uA Step-Down DC-DC Converter IC - 739-LMR16010PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Supplies Board Mount DCDC Converters - DCPA10515P-U/700 - 868273-DCPA10515P-U/700 - Win Source Electronics
Specs
Package Type Other; 7-SOP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U/1KE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers