Texas Instruments PTB48560A 30-W, 3.6 V to 5.5 V Adjustable DC/DC Converter w/ Auto-Track PTB48560AAZ

Description
30-W, 3.6 V to 5.5 V Adjustable DC/DC Converter w/ Auto-Track 11-Surface Mount Module -40 to 85
Request a Quote Datasheet
Description
30-W, 3.6 V to 5.5 V Adjustable DC/DC Converter w/ Auto-Track 11-Surface Mount Module -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PTB48560A 30-W, 3.6 V to 5.5 V Adjustable DC/DC Converter w/ Auto-Track
PTB48560AAZ
PTB48560A 30-W, 3.6 V to 5.5 V Adjustable DC/DC Converter w/ Auto-Track PTB48560AAZ
30-W, 3.6 V to 5.5 V Adjustable DC/DC Converter w/ Auto-Track 11-Surface Mount Module -40 to 85

30-W, 3.6 V to 5.5 V Adjustable DC/DC Converter w/ Auto-Track 11-Surface Mount Module -40 to 85

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - 1352111-PTB48560AAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352111-PTB48560AAZ
Power Supplies - Board Mount - DC DC Converters 1352111-PTB48560AAZ
Win Source Part Number: 1352111-PTB48560AAZ Category: Power Supplies - Board Mount - DC DC Converters Series: PTB48560 (30W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, UVLO Package: Tray Size / Dimension: 2.04" L x 1.04" W x 0.40" H (51.8mm x 26.5mm x 10.3mm) Applications: ITE (Commercial) Standard Package: 12 Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.6 ~ 5.5V Efficiency: 84% Mounting Type: Surface Mount Package / Case: 11-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Base Product Number: PTB48560 Product Status: Not For New Designs

Win Source Part Number: 1352111-PTB48560AAZ
Category: Power Supplies - Board Mount - DC DC Converters
Series: PTB48560 (30W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, UVLO
Package: Tray
Size / Dimension: 2.04" L x 1.04" W x 0.40" H (51.8mm x 26.5mm x 10.3mm)
Applications: ITE (Commercial)
Standard Package: 12
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.6 ~ 5.5V
Efficiency: 84%
Mounting Type: Surface Mount
Package / Case: 11-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Base Product Number: PTB48560
Product Status: Not For New Designs

Buy Now Datasheet
 - PTB48560AAZ - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 30W, Hybrid

Supplier's Site Datasheet
SMD Isolated 30W 5.5V DC-DC Converter IC - 132-PTB48560AAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 30W 5.5V DC-DC Converter IC
132-PTB48560AAZ
SMD Isolated 30W 5.5V DC-DC Converter IC 132-PTB48560AAZ
30W Isolated DC/DC Converter, 3.6-5.5V Adj, 6A, 75V In, SMD Product overview: PTB48560AAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 30W, 5.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 30W, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48560AAZ can be used for catalog matching and distributor lookup.

30W Isolated DC/DC Converter, 3.6-5.5V Adj, 6A, 75V In, SMD Product overview: PTB48560AAZ from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 30W, 5.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 30W, 5.5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48560AAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PTB48560AAZ 1352111-PTB48560AAZ PTB48560AAZ 132-PTB48560AAZ
Product Name PTB48560A 30-W, 3.6 V to 5.5 V Adjustable DC/DC Converter w/ Auto-Track Power Supplies - Board Mount - DC DC Converters SMD Isolated 30W 5.5V DC-DC Converter IC
Package Type Other; Surface Mount Module,Through-Hole Module Other; Tray Other; Surface Mount Module11 Other; SMD/SMT
Features 48V Bus
Output Voltage 3.6 to 5.5 volts 36 to 75 volts 5.5 volts
Input Voltage 36 to 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP010512B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512BP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers
Power Supplies - Board Mount - DC DC Converters - 1356785-PT5407A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 3.1 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
0.8V 6V 3A DC-DC Converter IC - 922-LMZ14203TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 6 volts
Input Voltage 42 volts
View Details
2 suppliers
42V 10A 1MHz DC-DC Converter IC - 715-LM25085MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
Input Voltage 42 volts
View Details
2 suppliers