30-W, 3.6 V to 5.5 V Adjustable DC/DC Converter w/ Auto-Track 11-Through-Hole Module -40 to 85
30W Isolated DC/DC Converter, 3.6-5.5V Adj, 6A, 75V In, -40-85C Product overview: PTB48560AAH from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 30W, 5.5V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 30W, 5.5V, 6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PTB48560AAH can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PTB48560AAH | 132-PTB48560AAH |
| Product Name | PTB48560A 30-W, 3.6 V to 5.5 V Adjustable DC/DC Converter w/ Auto-Track | Isolated 30W 5.5V 6A DC-DC Converter IC |
| Package Type | Other; Surface Mount Module,Through-Hole Module | Other; Module |
| Features | 48V Bus | |
| Output Voltage | 3.6 to 5.5 volts | 5.5 volts |
| Input Voltage | 36 to 75 volts | 75 volts |