Texas Instruments LMZ12002 2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage LMZ12002TZ-ADJ/NOPB

Description
2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage 7-TO-PMOD -40 to 125
Request a Quote Datasheet
Description
2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage 7-TO-PMOD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMZ12002 2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage - LMZ12002TZ-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LMZ12002 2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage
LMZ12002TZ-ADJ/NOPB
LMZ12002 2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage LMZ12002TZ-ADJ/NOPB
2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage 7-TO-PMOD -40 to 125

2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage 7-TO-PMOD -40 to 125

Buy Now Datasheet
Singapore, Singapore
Isolated 2A 6V 20V DC-DC Converter IC
132-LMZ12002TZ-ADJ/NOPB
Isolated 2A 6V 20V DC-DC Converter IC 132-LMZ12002TZ-ADJ/NOPB
DC-DC Converter 2A 6V 4.5-20V Input Non-Isolated SM Product overview: LMZ12002TZ-ADJ/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2A, 6V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2A, 6V, 20V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ12002TZ-ADJ/N OPB can be used for catalog matching and distributor lookup.

DC-DC Converter 2A 6V 4.5-20V Input Non-Isolated SM Product overview: LMZ12002TZ-ADJ/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2A, 6V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2A, 6V, 20V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ12002TZ-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Converter - 87971639 - Radwell International
Willingboro, NJ, United States
Power Converter
87971639
Power Converter 87971639
(PRICE/TC), DC/DC CONV, BUCK/SYNC BUCK, 1MHZ, TOPMOD; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:20V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:TO-PMOD; NO. OF PINS:7PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), DC/DC CONV, BUCK/SYNC BUCK, 1MHZ, TOPMOD; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:20V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:TO-PMOD; NO. OF PINS:7PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DC DC CONVERTER 0.8-6V 2A - 815-LMZ12002TZ-ADJ/NOPB - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 0.8-6V 2A
815-LMZ12002TZ-ADJ/NOPB
DC DC CONVERTER 0.8-6V 2A 815-LMZ12002TZ-ADJ/NOPB
DC DC CONVERTER 0.8-6V 2A

DC DC CONVERTER 0.8-6V 2A

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Radwell International Utmel Electronic Limited
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number LMZ12002TZ-ADJ/NOPB 132-LMZ12002TZ-ADJ/NOPB 87971639 815-LMZ12002TZ-ADJ/NOPB
Product Name LMZ12002 2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage Isolated 2A 6V 20V DC-DC Converter IC Power Converter DC DC CONVERTER 0.8-6V 2A
Package Type Other; TO-PMOD Other; TO-PMOD-7, Power Module
Features EMI Tested,Enable,Tracking
Output Voltage 0.8000 to 6 volts 6 volts 6 volts
Input Voltage 4.5 to 20 volts 20 volts 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers
Low-Power Buck Step-Down DC-DC Converter IC - 739-LM5164DDAT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Low-Power Buck 3.8V 36V Step-Down DC-DC Converter IC - 739-LMR33630ADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM3205 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3205SDX-2/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA,WSON
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers