Texas Instruments High-Performance Analog REGULATOR -5V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -9 ~ -30V -5V 1 -5 VDC @ 1.5A - - - 7W PT79SR105V

Description
REGULATOR -5V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -9 ~ -30V -5V 1 -5 VDC @ 1.5A - - - 7W Through Hole -40¦C ~ 85¦C 0.85 3-SIP Module 0.90"" L x 0.31"" W x 0.94"" H (22.9mm x 7.9mm x 23.9mm) Tray
Request a Quote Datasheet
Description
REGULATOR -5V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -9 ~ -30V -5V 1 -5 VDC @ 1.5A - - - 7W Through Hole -40¦C ~ 85¦C 0.85 3-SIP Module 0.90"" L x 0.31"" W x 0.94"" H (22.9mm x 7.9mm x 23.9mm) Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REGULATOR -5V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -9 ~ -30V -5V 1 -5 VDC @ 1.5A - - - 7W - PT79SR105V - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR -5V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -9 ~ -30V -5V 1 -5 VDC @ 1.5A - - - 7W
PT79SR105V
REGULATOR -5V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -9 ~ -30V -5V 1 -5 VDC @ 1.5A - - - 7W PT79SR105V
REGULATOR -5V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -9 ~ -30V -5V 1 -5 VDC @ 1.5A - - - 7W Through Hole -40¦C ~ 85¦C 0.85 3-SIP Module 0.90"" L x 0.31"" W x 0.94"" H (22.9mm x 7.9mm x 23.9mm) Tray

REGULATOR -5V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -9 ~ -30V -5V 1 -5 VDC @ 1.5A - - - 7W Through Hole -40¦C ~ 85¦C 0.85 3-SIP Module 0.90"" L x 0.31"" W x 0.94"" H (22.9mm x 7.9mm x 23.9mm) Tray

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT79SR105V
931024-PT79SR105V
Power Supplies Board Mount DCDC Converters - PT79SR105V 931024-PT79SR105V
Manufacturer: Texas Instruments Win Source Part Number: 931024-PT79SR105V Series: PT79SR100 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -5V - - 1.5A -9V - -30V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT79SR1 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT79SR105V-NDR, -PT79SR105V-ND, -PT79SR105V-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931024-PT79SR105V
Series: PT79SR100
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output -5V - - 1.5A -9V - -30V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT79SR1
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT79SR105V-NDR, -PT79SR105V-ND, -PT79SR105V-NDR

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PT79SR105V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PT79SR105V
Power Supplies - Board Mount - DC DC Converters PT79SR105V
DC DC CONVERTER -5V 1.5A

DC DC CONVERTER -5V 1.5A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT79SR105V 931024-PT79SR105V PT79SR105V
Product Name REGULATOR -5V/1.5A INT SW VERT Point of Load (POL) Non-Isolated -9 ~ -30V -5V 1 -5 VDC @ 1.5A - - - 7W Power Supplies Board Mount DCDC Converters - PT79SR105V Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 158127186 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details