5V 1.5A DC-DC Switching Regulator, SIP, Non-Isolated Product overview: PT78ST105V from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 1.5A, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT78ST105V can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1240431-PT78ST105V
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-PT78ST105V | 1240431-PT78ST105V |
| Product Name | Isolated 5V 1.5A DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - PT78ST105V |
| Package Type | Other; SIP |